TTM Technologies Inc. RF and Wireless - Balun 3A425

Description
BALUN 800MHZ-1GHZ 50/50 3SMD
Datasheet
Description
BALUN 800MHZ-1GHZ 50/50 3SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun 3A425
BALUN 800MHZ-1GHZ 50/50 3SMD

BALUN 800MHZ-1GHZ 50/50 3SMD

Supplier's Site
Balun 3A425
BALUN 800MHZ-1GHZ 50/50 3SMD

BALUN 800MHZ-1GHZ 50/50 3SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3A425 3A425
Product Name RF and Wireless - Balun Balun
Operating Frequency 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Transceiver ICs - BCM4343WKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details