TTM Technologies Inc. RF and Wireless - Balun 3A412S

Description
BALUN 800MHZ-1GHZ 50/12.5 3SMD
Datasheet
Description
BALUN 800MHZ-1GHZ 50/12.5 3SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun 3A412S
BALUN 800MHZ-1GHZ 50/12.5 3SMD

BALUN 800MHZ-1GHZ 50/12.5 3SMD

Supplier's Site
Balun 3A412S
BALUN 800MHZ-1GHZ 50/12.5 3SMD

BALUN 800MHZ-1GHZ 50/12.5 3SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3A412S 3A412S
Product Name RF and Wireless - Balun Balun
Operating Frequency 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20707UA2KFFB4GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers