TTM Technologies Inc. Balun 3A325

Description
BALUN 470MHZ-860MHZ 50/50 3SMD
Datasheet
Description
BALUN 470MHZ-860MHZ 50/50 3SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun 3A325
BALUN 470MHZ-860MHZ 50/50 3SMD

BALUN 470MHZ-860MHZ 50/50 3SMD

Supplier's Site Datasheet
RF and Wireless - Balun 3A325
BALUN 470MHZ-860MHZ 50/50 3SMD

BALUN 470MHZ-860MHZ 50/50 3SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3A325 3A325
Product Name Balun RF and Wireless - Balun
Operating Frequency 470 to 860 MHz
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - CY8C4127FNI-BL493T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47942A0GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details