TTM Technologies Inc. RF and Wireless - Attenuators 30-100R

Description
RF ATTENUATOR 100OHM
Description
RF ATTENUATOR 100OHM

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - Attenuators
30-100R
RF and Wireless - Attenuators 30-100R
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 30-100R
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CYW43143KMLG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4743-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details
2 suppliers