TTM Technologies Inc. Attenuators 20-50TPR

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 20-50TPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-50TPR
Attenuators 20-50TPR
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 20-50TPR
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details