TTM Technologies Inc. RF and Wireless - RF Directional Coupler 1P503AS

Description
RF DIR COUPLER 1.7GHZ-2GHZ SMD
Description
RF DIR COUPLER 1.7GHZ-2GHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Directional Coupler
1P503AS
RF and Wireless - RF Directional Coupler 1P503AS
RF DIR COUPLER 1.7GHZ-2GHZ SMD

RF DIR COUPLER 1.7GHZ-2GHZ SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 1P503AS
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA2KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4735-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers