TTM Technologies Inc. RF and Wireless - RF Directional Coupler 1E0320-3

Description
RF DIR COUPLER 1.3GHZ-2.6GHZ
Description
RF DIR COUPLER 1.3GHZ-2.6GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Directional Coupler
1E0320-3
RF and Wireless - RF Directional Coupler 1E0320-3
RF DIR COUPLER 1.3GHZ-2.6GHZ

RF DIR COUPLER 1.3GHZ-2.6GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 1E0320-3
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transmitters - TDA5101 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Transmitter
Supply Voltage Other; 2.1V ~ 4V
Data Rate 20 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 26LS30FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32178-B-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details