TTM Technologies Inc. RF and Wireless - RF Directional Coupler 1B0364-3

Description
RF DIR COUPLER 500MHZ-1GHZ
Description
RF DIR COUPLER 500MHZ-1GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Directional Coupler
1B0364-3
RF and Wireless - RF Directional Coupler 1B0364-3
RF DIR COUPLER 500MHZ-1GHZ

RF DIR COUPLER 500MHZ-1GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 1B0364-3
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYBL10563-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details