TTM Technologies Inc. RF and Wireless - RF Misc ICs and Modules 100200P4Z50-2

Description
SMD TERMINATOR 10W 50OHM 3GHZ
Description
SMD TERMINATOR 10W 50OHM 3GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - 100200P4Z50-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
100200P4Z50-2
RF and Wireless - RF Misc ICs and Modules 100200P4Z50-2
SMD TERMINATOR 10W 50OHM 3GHZ

SMD TERMINATOR 10W 50OHM 3GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 100200P4Z50-2
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LU1P-F32Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 336-5903-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
View Details