TTG Inc. Microflex Microventing Laminate Membranes TG74028

Description
TTG produces ePTFE membranes that are used in a variety of “microventing” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing” applications focus on controlling pressure, air flow, liquid entry pressure and filtration efficiency to protect equipment, products and people. TTG partners with material converters to design laminates that exceed end-use requirements and can process easily through fabrication equipment. We form strategic alliances with our converter partners and support them throughout the qualification and commercialization processes. Our Microflex Microventing Membranes are designed for each application with the following critical to quality parameters. Moisture Vapor Transmission Rate (MVTR) – The rate at which moisture (or humidity) can be removed from a location. Filtration Efficiency – The amount of particulate material that will be prevented from passing through the membrane or laminate. It is typically expressed as a percentage and takes into account the size of the particulate and the air flow that is being applied. Water Entry Pressure – The pressure at which water will weep through the membrane. Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure. Temperature – This can be the application temperature or heat the material will see in production and/or assembly. Oleophobicity – The resistance to membrane wetting and loss of performance from oil contamination. Applications for TTG’s microventing laminates include: Automotive Head Light, Tail Light and Under Hood Computer and Sensor Vents Electronics and Acoustical Devices Hard Disc Drive and Flash Memory Venting Medical Device Venting: IV Spikes, Transducer Protectors, Syringe Filters, Cap Vents Consumer Products Packaging (Cap and Spray Bottle Venting)
Description
TTG produces ePTFE membranes that are used in a variety of “microventing” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing” applications focus on controlling pressure, air flow, liquid entry pressure and filtration efficiency to protect equipment, products and people. TTG partners with material converters to design laminates that exceed end-use requirements and can process easily through fabrication equipment. We form strategic alliances with our converter partners and support them throughout the qualification and commercialization processes. Our Microflex Microventing Membranes are designed for each application with the following critical to quality parameters. Moisture Vapor Transmission Rate (MVTR) – The rate at which moisture (or humidity) can be removed from a location. Filtration Efficiency – The amount of particulate material that will be prevented from passing through the membrane or laminate. It is typically expressed as a percentage and takes into account the size of the particulate and the air flow that is being applied. Water Entry Pressure – The pressure at which water will weep through the membrane. Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure. Temperature – This can be the application temperature or heat the material will see in production and/or assembly. Oleophobicity – The resistance to membrane wetting and loss of performance from oil contamination. Applications for TTG’s microventing laminates include: Automotive Head Light, Tail Light and Under Hood Computer and Sensor Vents Electronics and Acoustical Devices Hard Disc Drive and Flash Memory Venting Medical Device Venting: IV Spikes, Transducer Protectors, Syringe Filters, Cap Vents Consumer Products Packaging (Cap and Spray Bottle Venting)

Suppliers

Company
Product
Description
Supplier Links
Microflex Microventing Laminate Membranes - TG74028 - TTG Inc.
Higginsville, MO, USA
Microflex Microventing Laminate Membranes
TG74028
Microflex Microventing Laminate Membranes TG74028
TTG produces ePTFE membranes that are used in a variety of “microventing” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing” applications focus on controlling pressure, air flow, liquid entry pressure and filtration efficiency to protect equipment, products and people. TTG partners with material converters to design laminates that exceed end-use requirements and can process easily through fabrication equipment. We form strategic alliances with our converter partners and support them throughout the qualification and commercialization processes. Our Microflex Microventing Membranes are designed for each application with the following critical to quality parameters. Moisture Vapor Transmission Rate (MVTR) – The rate at which moisture (or humidity) can be removed from a location. Filtration Efficiency – The amount of particulate material that will be prevented from passing through the membrane or laminate. It is typically expressed as a percentage and takes into account the size of the particulate and the air flow that is being applied. Water Entry Pressure – The pressure at which water will weep through the membrane. Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure. Temperature – This can be the application temperature or heat the material will see in production and/or assembly. Oleophobicity – The resistance to membrane wetting and loss of performance from oil contamination. Applications for TTG’s microventing laminates include: Automotive Head Light, Tail Light and Under Hood Computer and Sensor Vents Electronics and Acoustical Devices Hard Disc Drive and Flash Memory Venting Medical Device Venting: IV Spikes, Transducer Protectors, Syringe Filters, Cap Vents Consumer Products Packaging (Cap and Spray Bottle Venting)

TTG produces ePTFE membranes that are used in a variety of “microventing” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing” applications focus on controlling pressure, air flow, liquid entry pressure and filtration efficiency to protect equipment, products and people.

TTG partners with material converters to design laminates that exceed end-use requirements and can process easily through fabrication equipment. We form strategic alliances with our converter partners and support them throughout the qualification and commercialization processes.

Our Microflex Microventing Membranes are designed for each application with the following critical to quality parameters.

  • Moisture Vapor Transmission Rate (MVTR) – The rate at which moisture (or humidity) can be removed from a location.
  • Filtration Efficiency – The amount of particulate material that will be prevented from passing through the membrane or laminate. It is typically expressed as a percentage and takes into account the size of the particulate and the air flow that is being applied.
  • Water Entry Pressure – The pressure at which water will weep through the membrane.
  • Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure.
  • Temperature – This can be the application temperature or heat the material will see in production and/or assembly.
  • Oleophobicity – The resistance to membrane wetting and loss of performance from oil contamination.

Applications for TTG’s microventing laminates include:

  • Automotive Head Light, Tail Light and Under Hood Computer and Sensor Vents
  • Electronics and Acoustical Devices
  • Hard Disc Drive and Flash Memory Venting
  • Medical Device Venting: IV Spikes, Transducer Protectors, Syringe Filters, Cap Vents
  • Consumer Products Packaging (Cap and Spray Bottle Venting)
Supplier's Site

Technical Specifications

  TTG Inc.
Product Category Water Filters
Product Number TG74028
Product Name Microflex Microventing Laminate Membranes
Configuration Media
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Fulflo® DuraBond™ Cartridge - DBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382706 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Duplex Integral Head Liquid Filter Housing -  - Hilliard Corporation (The)
Specs
Configuration Housing Only
Type Duplex
Additional Features Reusable; Disposable
View Details