TT Electronics Chip Resistor - Surface Mount WRM0207C-4K7FI

Description
RES SMD 4.7K OHM 1% 0.4W 0207
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 1% 0.4W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1475-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1475-2-ND
Chip Resistor - Surface Mount 985-1475-2-ND
RES SMD 4.7K OHM 1% 0.4W 0207

RES SMD 4.7K OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1215
Surface Mount Melf Resistor, Wrm 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1215
Surface Mount MELF Resistor, WRM 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 4.7 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1475-2-ND 62M1215
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 4.7 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details