TT Electronics Chip Resistor - Surface Mount WRM0207C-47RFI

Description
RES SMD 47 OHM 1% 0.4W 0207
Request a Quote Datasheet
Description
RES SMD 47 OHM 1% 0.4W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1474-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1474-2-ND
Chip Resistor - Surface Mount 985-1474-2-ND
RES SMD 47 OHM 1% 0.4W 0207

RES SMD 47 OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 47 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 47 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1217
Surface Mount Melf Resistor, Wrm 0207 Series, 47 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1217
Surface Mount MELF Resistor, WRM 0207 Series, 47 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 47 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1474-2-ND 62M1217
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 47 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details