Welwyn Components, Ltd. Chip Resistor - Surface Mount WRM0207C-470RFI

Description
RES SMD 470 OHM 1% 0.4W 0207
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 0.4W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1473-2-ND
Chip Resistor - Surface Mount 985-1473-2-ND
RES SMD 470 OHM 1% 0.4W 0207

RES SMD 470 OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 470 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 470 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1219
Surface Mount Melf Resistor, Wrm 0207 Series, 470 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1219
Surface Mount MELF Resistor, WRM 0207 Series, 470 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 470 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1473-2-ND 62M1219
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 470 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details