Welwyn Components, Ltd. Surface Mount Melf Resistor, Wrm 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn WRM0207C-22RFI

Description
Surface Mount MELF Resistor, WRM 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, WRM 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Wrm 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1198
Surface Mount Melf Resistor, Wrm 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1198
Surface Mount MELF Resistor, WRM 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62M1198
Product Name Surface Mount Melf Resistor, Wrm 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details