TT Electronics Chip Resistor - Surface Mount - WRM0207C-120RFI WRM0207C-120RFI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034553-WRM0207C-120 RFI Packaging: Cut Tape Voltage Rating: 250 V Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ω Power Rating: 400 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 6123 Case / Package: 0207 Alternative Parts (Cross-Reference): WRM0207C-120RFIWRM02 07C120RFI; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2409 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Max Power Dissipation: 400 mW
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034553-WRM0207C-120 RFI Packaging: Cut Tape Voltage Rating: 250 V Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ω Power Rating: 400 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 6123 Case / Package: 0207 Alternative Parts (Cross-Reference): WRM0207C-120RFIWRM02 07C120RFI; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2409 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Max Power Dissipation: 400 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WRM0207C-120RFI - 1034553-WRM0207C-120RFI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WRM0207C-120RFI
1034553-WRM0207C-120RFI
Chip Resistor - Surface Mount - WRM0207C-120RFI 1034553-WRM0207C-120RFI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034553-WRM0207C-120 RFI Packaging: Cut Tape Voltage Rating: 250 V Length: 6.1 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ω Power Rating: 400 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 6123 Case / Package: 0207 Alternative Parts (Cross-Reference): WRM0207C-120RFIWRM02 07C120RFI; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2409 Voltage Rating (DC): 250 V REACH SVHC: No SVHC Max Power Dissipation: 400 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034553-WRM0207C-120RFI
Packaging: Cut Tape
Voltage Rating: 250 V
Length: 6.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 Ω
Power Rating: 400 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 6123
Case / Package: 0207
Alternative Parts (Cross-Reference): WRM0207C-120RFIWRM0207C120RFI;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2409
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Max Power Dissipation: 400 mW

Buy Now
Chip Resistor - Surface Mount - 985-1466-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1466-2-ND
Chip Resistor - Surface Mount 985-1466-2-ND
RES SMD 120 OHM 1% 0.4W 0207

RES SMD 120 OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1186
Surface Mount Melf Resistor, Wrm 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1186
Surface Mount MELF Resistor, WRM 0207 Series, 120 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 120 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1034553-WRM0207C-120RFI 985-1466-2-ND 62M1186
Product Name Chip Resistor - Surface Mount - WRM0207C-120RFI Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details