TT Electronics Chip Resistor - Surface Mount WRM0207C-10RFI

Description
RES SMD 10 OHM 1% 0.4W 0207
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 0.4W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1465-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1465-2-ND
Chip Resistor - Surface Mount 985-1465-2-ND
RES SMD 10 OHM 1% 0.4W 0207

RES SMD 10 OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 10 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 10 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1180
Surface Mount Melf Resistor, Wrm 0207 Series, 10 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1180
Surface Mount MELF Resistor, WRM 0207 Series, 10 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 10 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1465-2-ND 62M1180
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 10 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details