RES SMD 100 OHM 1% 0.4W 0207
RES, METAL FILM, 100R, 1%, 0.4W, 0207; Resistance:100ohm; Product Range:WRM Series; Voltage Rating:250V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Surface Mount MELF Resistor, WRM 0207 Series, 100 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 100 OHM 1% 0.4W 0207
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 985-1463-2-ND | 12AC2876 | 62M1182 | WRM0207C-100RFI |
| Product Name | Chip Resistor - Surface Mount | Res, Metal Film, 100R, 1%, 0.4W, 0207; Resistance Tt Electronics/welwyn | Surface Mount Melf Resistor, Wrm 0207 Series, 100 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |