TT Electronics Chip Resistor - Surface Mount WRM0207C-100KFI

Description
RES SMD 100K OHM 1% 0.4W 0207
Request a Quote Datasheet
Description
RES SMD 100K OHM 1% 0.4W 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1462-2-ND
Chip Resistor - Surface Mount 985-1462-2-ND
RES SMD 100K OHM 1% 0.4W 0207

RES SMD 100K OHM 1% 0.4W 0207

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0207 Series, 100 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0207 Series, 100 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1181
Surface Mount Melf Resistor, Wrm 0207 Series, 100 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1181
Surface Mount MELF Resistor, WRM 0207 Series, 100 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0207 Series, 100 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1462-2-ND 62M1181
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0207 Series, 100 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details