Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104832-WRM0204C-560
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 3.7 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 560 kΩ
Power Rating: 250 mW
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: 0204
Case / Package: 3614
Alternative Parts (Cross-Reference): MCFRFTDV5603WRM0204C
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104832-WRM0204C-560KFI |
| Product Name | OEM Parts - OEM Parts (T - Z) - WRM0204C-560KFI |