TT Electronics Res, Metal Film, 33K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn WRM0204C-33KFI

Description
RES, METAL FILM, 33K, 1%, 0.25W, 0204; Resistance:33kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 33K, 1%, 0.25W, 0204; Resistance:33kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 33K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn - 12AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 33K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
12AC2874
Res, Metal Film, 33K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn 12AC2874
RES, METAL FILM, 33K, 1%, 0.25W, 0204; Resistance:33kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 33K, 1%, 0.25W, 0204; Resistance:33kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 33 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 33 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1112
Surface Mount Melf Resistor, Wrm 0204 Series, 33 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1112
Surface Mount MELF Resistor, WRM 0204 Series, 33 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 33 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2874 62M1112
Product Name Res, Metal Film, 33K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn Surface Mount Melf Resistor, Wrm 0204 Series, 33 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 33000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details