Welwyn Components, Ltd. Surface Mount Melf Resistor, Wrm 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn WRM0204C-330RFI

Description
Surface Mount MELF Resistor, WRM 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, WRM 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Wrm 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1115
Surface Mount Melf Resistor, Wrm 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1115
Surface Mount MELF Resistor, WRM 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 330 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62M1115
Product Name Surface Mount Melf Resistor, Wrm 0204 Series, 330 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers