TT Electronics Chip Resistor - Surface Mount WRM0204C-22RFI

Description
RES SMD 22 OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 22 OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1452-2-ND
Chip Resistor - Surface Mount 985-1452-2-ND
RES SMD 22 OHM 1% 1/4W 0204

RES SMD 22 OHM 1% 1/4W 0204

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1103 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1103
Surface Mount Melf Resistor, Wrm 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1103
Surface Mount MELF Resistor, WRM 0204 Series, 22 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 22 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1452-2-ND 62M1103
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0204 Series, 22 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers