TT Electronics Surface Mount Melf Resistor, Wrm 0204 Series, 1.8 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn WRM0204C-1K8FI

Description
Surface Mount MELF Resistor, WRM 0204 Series, 1.8 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, WRM 0204 Series, 1.8 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Wrm 0204 Series, 1.8 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 1.8 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1083
Surface Mount Melf Resistor, Wrm 0204 Series, 1.8 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1083
Surface Mount MELF Resistor, WRM 0204 Series, 1.8 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 1.8 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 1K8, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn - 12AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K8, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
12AC2868
Res, Metal Film, 1K8, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn 12AC2868
RES, METAL FILM, 1K8, 1%, 0.25W, 0204; Resistance:1.8kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 1K8, 1%, 0.25W, 0204; Resistance:1.8kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62M1083 12AC2868
Product Name Surface Mount Melf Resistor, Wrm 0204 Series, 1.8 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn Res, Metal Film, 1K8, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers