Welwyn Components, Ltd. Chip Resistor - Surface Mount WRM0204C-1K5FI

Description
RES SMD 1.5K OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1450-2-ND
Chip Resistor - Surface Mount 985-1450-2-ND
RES SMD 1.5K OHM 1% 1/4W 0204

RES SMD 1.5K OHM 1% 1/4W 0204

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1082
Surface Mount Melf Resistor, Wrm 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1082
Surface Mount MELF Resistor, WRM 0204 Series, 1.5 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 1.5 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 1K5, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn - 12AC2867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 1K5, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
12AC2867
Res, Metal Film, 1K5, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn 12AC2867
RES, METAL FILM, 1K5, 1%, 0.25W, 0204; Resistance:1.5kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 1K5, 1%, 0.25W, 0204; Resistance:1.5kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1450-2-ND 62M1082 12AC2867
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn Res, Metal Film, 1K5, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details