TT Electronics Chip Resistor - Surface Mount WRM0204C-12KFI

Description
RES SMD 12K OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 12K OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1446-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1446-2-ND
Chip Resistor - Surface Mount 985-1446-2-ND
RES SMD 12K OHM 1% 1/4W 0204

RES SMD 12K OHM 1% 1/4W 0204

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 12 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1088 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 12 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1088
Surface Mount Melf Resistor, Wrm 0204 Series, 12 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1088
Surface Mount MELF Resistor, WRM 0204 Series, 12 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 12 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film, 12K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn - 12AC2872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 12K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
12AC2872
Res, Metal Film, 12K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn 12AC2872
RES, METAL FILM, 12K, 1%, 0.25W, 0204; Resistance:12kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 12K, 1%, 0.25W, 0204; Resistance:12kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1446-2-ND 62M1088 12AC2872
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0204 Series, 12 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn Res, Metal Film, 12K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers