Welwyn Components, Ltd. Chip Resistor - Surface Mount WRM0204C-120RFI

Description
RES SMD 120 OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 120 OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1445-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1445-2-ND
Chip Resistor - Surface Mount 985-1445-2-ND
RES SMD 120 OHM 1% 1/4W 0204

RES SMD 120 OHM 1% 1/4W 0204

Buy Now Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1091
Surface Mount Melf Resistor, Wrm 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1091
Surface Mount MELF Resistor, WRM 0204 Series, 120 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 120 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1445-2-ND 62M1091
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Wrm 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers