Welwyn Components, Ltd. Chip Resistor - Surface Mount WRM0204C-10KFI

Description
RES SMD 10K OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1443-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1443-2-ND
Chip Resistor - Surface Mount 985-1443-2-ND
RES SMD 10K OHM 1% 1/4W 0204

RES SMD 10K OHM 1% 1/4W 0204

Buy Now Datasheet
Res, Metal Film, 10K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn - 12AC2869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 10K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn
12AC2869
Res, Metal Film, 10K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn 12AC2869
RES, METAL FILM, 10K, 1%, 0.25W, 0204; Resistance:10kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

RES, METAL FILM, 10K, 1%, 0.25W, 0204; Resistance:10kohm; Product Range:WRM Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Wrm 0204 Series, 10 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn - 62M1084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Wrm 0204 Series, 10 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
62M1084
Surface Mount Melf Resistor, Wrm 0204 Series, 10 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn 62M1084
Surface Mount MELF Resistor, WRM 0204 Series, 10 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, WRM 0204 Series, 10 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1443-2-ND 12AC2869 62M1084
Product Name Chip Resistor - Surface Mount Res, Metal Film, 10K, 1%, 0.25W, 0204; Resistance Tt Electronics/welwyn Surface Mount Melf Resistor, Wrm 0204 Series, 10 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details