Welwyn Components, Ltd. Chip Resistor - Surface Mount WRM0204C-100KFI

Description
RES SMD 100K OHM 1% 1/4W 0204
Request a Quote Datasheet
Description
RES SMD 100K OHM 1% 1/4W 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1441-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1441-2-ND
Chip Resistor - Surface Mount 985-1441-2-ND
RES SMD 100K OHM 1% 1/4W 0204

RES SMD 100K OHM 1% 1/4W 0204

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Tt Electronics/welwyn - 62M1086 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Tt Electronics/welwyn
62M1086
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Tt Electronics/welwyn 62M1086
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:WRM 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:WRM 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1441-2-ND 62M1086
Product Name Chip Resistor - Surface Mount Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details