Welwyn Components, Ltd. Chassis Mount Resistors WPRT50AB-47RJB168

Description
RES CHAS MNT 47 OHM 5% 50W
Request a Quote Datasheet
Description
RES CHAS MNT 47 OHM 5% 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1587-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1587-ND
Chassis Mount Resistors 985-1587-ND
RES CHAS MNT 47 OHM 5% 50W

RES CHAS MNT 47 OHM 5% 50W

Buy Now Datasheet
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 47 Ohm, 50 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn - 48W7234 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 47 Ohm, 50 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn
48W7234
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 47 Ohm, 50 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn 48W7234
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 47 ohm, 50 W, 5%, 350ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 47 ohm, 50 W, 5%, 350ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1587-ND 48W7234
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 47 Ohm, 50 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers