RES CHAS MNT 15 OHM 5% 50W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 985-1584-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial, Rect. Case |
| Resistance Range | 15 ohms |