Welwyn Components, Ltd. Chassis Mount Resistors WPRT50AB-10RJB168

Description
RES CHAS MNT 10 OHM 5% 50W
Request a Quote Datasheet
Description
RES CHAS MNT 10 OHM 5% 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1583-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1583-ND
Chassis Mount Resistors 985-1583-ND
RES CHAS MNT 10 OHM 5% 50W

RES CHAS MNT 10 OHM 5% 50W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 985-1583-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Rect. Case
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers