RES CHAS MNT 3.3 OHM 5% 20W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 985-1595-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial, Rect. Case |
| Resistance Range | 3.3 ohms |