RES CHAS MNT 33 OHM 5% 20W
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 33 ohm, 20 W, 5%, 350ppm/ C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1573-ND | 48W7225 |
| Product Name | Chassis Mount Resistors | Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 33 Ohm, 20 W, 5%, 350Ppm/ C Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole |
| Resistance Range | 33 ohms |