Welwyn Components, Ltd. Chassis Mount Resistors WPRT20AB-2R2JB270

Description
RES CHAS MNT 2.2 OHM 5% 20W
Request a Quote Datasheet
Description
RES CHAS MNT 2.2 OHM 5% 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 985-1566-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
985-1566-ND
Chassis Mount Resistors 985-1566-ND
RES CHAS MNT 2.2 OHM 5% 20W

RES CHAS MNT 2.2 OHM 5% 20W

Buy Now Datasheet
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 2.2 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn - 48W7224 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 2.2 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
48W7224
Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 2.2 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn 48W7224
Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 2.2 ohm, 20 W, 5%, 400ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, AEC-Q200 WPRT Series, 2.2 ohm, 20 W, 5%, 400ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1566-ND 48W7224
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Aec-Q200 Wprt Series, 2.2 Ohm, 20 W, 5%, 400Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details