Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WP5S-47RJT075

Description
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3044 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3044
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3044
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3044
Product Name Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers