Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wp-S Series, 470 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WP5S-470RJT075

Description
Through Hole Wirewound Resistor, WP-S Series, 470 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, WP-S Series, 470 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor from the WP-S Series has a resistance value of 470 Ohms and a power rating of 5 Watts. It features a tolerance of ±5% and a maximum voltage rating of 150 Volts. This resistor is designed for enhanced pulse handling capability and is flameproof, making it suitable for applications where reliability under overload conditions is critical. The component is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Its construction includes a high purity ceramic substrate and hot tin dipped copper wire terminations, which comply with relevant IEC standards for strength and solderability. The resistor is also resistant to normal industrial cleaning solvents, adding to its durability in various applications.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor from the WP-S Series has a resistance value of 470 Ohms and a power rating of 5 Watts. It features a tolerance of ±5% and a maximum voltage rating of 150 Volts. This resistor is designed for enhanced pulse handling capability and is flameproof, making it suitable for applications where reliability under overload conditions is critical. The component is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. Its construction includes a high purity ceramic substrate and hot tin dipped copper wire terminations, which comply with relevant IEC standards for strength and solderability. The resistor is also resistant to normal industrial cleaning solvents, adding to its durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wp-S Series, 470 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3045 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wp-S Series, 470 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3045
Through Hole Wirewound Resistor, Wp-S Series, 470 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3045
Through Hole Wirewound Resistor, WP-S Series, 470 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WP-S Series, 470 ohm, 5 W, - 5%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3045
Product Name Through Hole Wirewound Resistor, Wp-S Series, 470 Ohm, 5 W, 5%, 150 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers