Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WP3S-47RJA1

Description
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3031 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3031
Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3031
Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WP-S Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3031
Product Name Through Hole Wirewound Resistor, Wp-S Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details