Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wp-S Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WP3S-10RJA1

Description
Through Hole Wirewound Resistor, WP-S Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WP-S Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wp-S Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3028 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wp-S Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3028
Through Hole Wirewound Resistor, Wp-S Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3028
Through Hole Wirewound Resistor, WP-S Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WP-S Series, 10 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3028
Product Name Through Hole Wirewound Resistor, Wp-S Series, 10 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details