Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034580-WP2S-1R5JA25
Termination: Axial
Voltage Rating: 50 V
Length: 9 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 1.5 Ω
Power Rating: 2 W
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: Conformal
Alternative Parts (Cross-Reference): MCKNP02SJ015JA10; PR02000201508JR500; PR02000201508JA100; ROX2SJ1R5; PR01000101508JA100; ERX-2SJ1R5VWP2S1R5JA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Length: 19.8 mm
Lead Diameter: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034580-WP2S-1R5JA25 |
| Product Name | OEM Parts - OEM Parts (T - Z) - WP2S-1R5JA25 |