Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wp-S Series, 100 Ohm, 2.5 W, 5%, 75 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WP25S-100RJA15

Description
Through Hole Wirewound Resistor, WP-S Series, 100 ohm, 2.5 W, - 5%, 75 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WP-S Series, 100 ohm, 2.5 W, - 5%, 75 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wp-S Series, 100 Ohm, 2.5 W, 5%, 75 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 67X3020 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wp-S Series, 100 Ohm, 2.5 W, 5%, 75 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
67X3020
Through Hole Wirewound Resistor, Wp-S Series, 100 Ohm, 2.5 W, 5%, 75 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 67X3020
Through Hole Wirewound Resistor, WP-S Series, 100 ohm, 2.5 W, - 5%, 75 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WP-S Series, 100 ohm, 2.5 W, - 5%, 75 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X3020
Product Name Through Hole Wirewound Resistor, Wp-S Series, 100 Ohm, 2.5 W, 5%, 75 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details