The Through Hole Resistor, WMO-S Series, part number 31M6211, features a resistance value of 68 kΩ and a power rating of 5 W. It has a tolerance of 5% and can withstand a maximum voltage of 500 V. This resistor is designed with axial leads for easy integration into various electronic circuits. It is compliant with RoHS regulations, ensuring it is free from hazardous substances. The WMO-S Series is noted for its flameproof characteristics and good pulse handling capability, making it suitable for applications requiring reliable performance under demanding conditions.
Through Hole Resistor, WMO-S Series, 68 kohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 31M6211 |
| Product Name | Through Hole Resistor, Wmo-S Series, 68 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor |