Welwyn Components, Ltd. Resistor, Metal Oxide, 33K, 5%, Axial; Resistance Tt Electronics/welwyn WMO5S-33KJA05

Description
RESISTOR, METAL OXIDE, 33K, 5%, AXIAL; Resistance:33kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 33K, 5%, AXIAL; Resistance:33kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 33K, 5%, Axial; Resistance Tt Electronics/welwyn - 31M6203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 33K, 5%, Axial; Resistance Tt Electronics/welwyn
31M6203
Resistor, Metal Oxide, 33K, 5%, Axial; Resistance Tt Electronics/welwyn 31M6203
RESISTOR, METAL OXIDE, 33K, 5%, AXIAL; Resistance:33kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 33K, 5%, AXIAL; Resistance:33kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6203
Product Name Resistor, Metal Oxide, 33K, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers