Welwyn Components, Ltd. Metal Oxide Resistor, Axial, 22 Ohm, 5 W; Resistance Tt Electronics/welwyn WMO5S-22RJA05

Description
METAL OXIDE RESISTOR, AXIAL, 22 OHM, 5 W; Resistance:22ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE RESISTOR, AXIAL, 22 OHM, 5 W; Resistance:22ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor, Axial, 22 Ohm, 5 W; Resistance Tt Electronics/welwyn - 31M6200 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor, Axial, 22 Ohm, 5 W; Resistance Tt Electronics/welwyn
31M6200
Metal Oxide Resistor, Axial, 22 Ohm, 5 W; Resistance Tt Electronics/welwyn 31M6200
METAL OXIDE RESISTOR, AXIAL, 22 OHM, 5 W; Resistance:22ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL OXIDE RESISTOR, AXIAL, 22 OHM, 5 W; Resistance:22ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6200
Product Name Metal Oxide Resistor, Axial, 22 Ohm, 5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details