Welwyn Components, Ltd. Resistor, Metal Oxide, 220R, 5%, Axial; Resistance Tt Electronics/welwyn WMO5S-220RJA05

Description
RESISTOR, METAL OXIDE, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 220R, 5%, Axial; Resistance Tt Electronics/welwyn - 31M6201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 220R, 5%, Axial; Resistance Tt Electronics/welwyn
31M6201
Resistor, Metal Oxide, 220R, 5%, Axial; Resistance Tt Electronics/welwyn 31M6201
RESISTOR, METAL OXIDE, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6201
Product Name Resistor, Metal Oxide, 220R, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details