Welwyn Components, Ltd. Resistor Metal Oxide, 1Kohm, 5W, 5%; Resistance Tt Electronics/welwyn WMO5S-1KJA05

Description
RESISTOR METAL OXIDE, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR METAL OXIDE, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 1Kohm, 5W, 5%; Resistance Tt Electronics/welwyn - 31M6189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Kohm, 5W, 5%; Resistance Tt Electronics/welwyn
31M6189
Resistor Metal Oxide, 1Kohm, 5W, 5%; Resistance Tt Electronics/welwyn 31M6189
RESISTOR METAL OXIDE, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6189
Product Name Resistor Metal Oxide, 1Kohm, 5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details