Welwyn Components, Ltd. Resistor, Metal Oxide, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/welwyn WMO5S-1K5JA05

Description
RESISTOR, METAL OXIDE, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/welwyn - 31M6190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/welwyn
31M6190
Resistor, Metal Oxide, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/welwyn 31M6190
RESISTOR, METAL OXIDE, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6190
Product Name Resistor, Metal Oxide, 1.5Kohm, 5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details