Welwyn Components, Ltd. Through Hole Resistor, Wmo-S Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WMO5S-15RJA05

Description
Through Hole Resistor, WMO-S Series, 15 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Resistor, WMO-S Series, 15 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistor, Wmo-S Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 31M6196 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Wmo-S Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
31M6196
Through Hole Resistor, Wmo-S Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 31M6196
Through Hole Resistor, WMO-S Series, 15 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, WMO-S Series, 15 ohm, 5 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6196
Product Name Through Hole Resistor, Wmo-S Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details