Welwyn Components, Ltd. Resistor, 15Kohm, 5W, 5%, Axial; Resistance Tt Electronics/welwyn WMO5S-15KJA05

Description
RESISTOR, 15KOHM, 5W, 5%, AXIAL; Resistance:15kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15KOHM, 5W, 5%, AXIAL; Resistance:15kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15Kohm, 5W, 5%, Axial; Resistance Tt Electronics/welwyn - 31M6195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15Kohm, 5W, 5%, Axial; Resistance Tt Electronics/welwyn
31M6195
Resistor, 15Kohm, 5W, 5%, Axial; Resistance Tt Electronics/welwyn 31M6195
RESISTOR, 15KOHM, 5W, 5%, AXIAL; Resistance:15kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, 15KOHM, 5W, 5%, AXIAL; Resistance:15kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6195
Product Name Resistor, 15Kohm, 5W, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details