Welwyn Components, Ltd. Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Tt Electronics/welwyn WMO5S-10RJA05

Description
RESISTOR, METAL OXIDE, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Tt Electronics/welwyn - 31M6192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Tt Electronics/welwyn
31M6192
Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Tt Electronics/welwyn 31M6192
RESISTOR, METAL OXIDE, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6192
Product Name Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers