Welwyn Components, Ltd. Metal Oxide Resistor, Axial, 10 Kohm, 5 W; Resistance Tt Electronics/welwyn WMO5S-10KJA05

Description
METAL OXIDE RESISTOR, AXIAL, 10 KOHM, 5 W; Resistance:10kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL OXIDE RESISTOR, AXIAL, 10 KOHM, 5 W; Resistance:10kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor, Axial, 10 Kohm, 5 W; Resistance Tt Electronics/welwyn - 31M6191 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor, Axial, 10 Kohm, 5 W; Resistance Tt Electronics/welwyn
31M6191
Metal Oxide Resistor, Axial, 10 Kohm, 5 W; Resistance Tt Electronics/welwyn 31M6191
METAL OXIDE RESISTOR, AXIAL, 10 KOHM, 5 W; Resistance:10kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL OXIDE RESISTOR, AXIAL, 10 KOHM, 5 W; Resistance:10kohm; Product Range:WMO-S Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31M6191
Product Name Metal Oxide Resistor, Axial, 10 Kohm, 5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details